LITH-9V Batteries & Chargers by Ultralife Corporation

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.18

Distributor Stock
Logo for Newark
Newark
from US$8.88
18
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.18
22
in stock
Buy Now

Specifications

Battery Voltage 9V
Battery Technology Lithium
RoHS Compliant NA


LITH9V Non-Rechargeable Batteries by Unknown

LITHIUM BATTERY, 9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 9V
Battery Technology Lithium
Battery Capacity 1.2Ah
Battery Terminals Snap Contact
RoHS Compliant NA

Alternative Descriptions

Lithium Battery, 9V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LITH-9V?

Additional datasheets, footprints and schematics for LITH-9V are listed on our Part Details page. You can also find images and similar parts to LITH-9V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LITH-9V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LITH-9V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LITH-9V fall under?

The LITH-9V is listed under Batteries & Chargers > More Batteries & Chargers.

Can I view similar or alternative parts?

You can view similar parts to LITH-9V when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LITH-9V you can contact the distributor directly for product support, shipping queries etc.

Is the LITH-9V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LITH-9V have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LITH-9V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LITH-9V often in real-time on the comparison pages.

What if I can't find stock of LITH-9V?

You can fill out our help required form which you can use to request a quote for LITH-9V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay