Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Analogue |
---|---|
Supply Voltage Min | 4.5VDC |
Supply Voltage Max | 5.5VDC |
Sensor Terminals | Connector |
Sensitivity | - |
Response Time | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sensing Accuracy | 3% |
Humidity Range | 0% to 100% Relative Humidity |
Capacitance | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 3% RH |
External Depth | 47mm |
External Length / Height | 2.8mm |
External Width | 10mm |
Humidity Sensor Type | Capacitive |
Measuring Range | 0% to 100% |
Operating Temperature Range | -25°C to +85°C |
Output | Voltage |
Relative Humidity | 85% |
Sensor Supply Voltage | 4.5V DC to 5.5V DC |
Storage Temperature Min | -40°C |
Supply Current | 3mA |
Supply Voltage | 5.5VDC |
Where can I find additional details, specifications and documents for a LINPICCO (TM) BASIC A0545?
Additional datasheets, footprints and schematics for LINPICCO (TM) BASIC A0545 are listed on our Part Details page. You can also find images and similar parts to LINPICCO (TM) BASIC A0545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LINPICCO (TM) BASIC A0545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LINPICCO (TM) BASIC A0545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LINPICCO (TM) BASIC A0545 fall under?
The LINPICCO (TM) BASIC A0545 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LINPICCO (TM) BASIC A0545 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LINPICCO (TM) BASIC A0545 you can contact the distributor directly for product support, shipping queries etc.
Is the LINPICCO (TM) BASIC A0545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LINPICCO (TM) BASIC A0545 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LINPICCO (TM) BASIC A0545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LINPICCO (TM) BASIC A0545 often in real-time on the comparison pages.
What if I can't find stock of LINPICCO (TM) BASIC A0545?
You can fill out our help required form which you can use to request a quote for LINPICCO (TM) BASIC A0545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.