Status: | Unknown |
---|---|
Series: | LHVC Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 10Mohm |
Product Range | LHVC Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.55mm |
External Length / Height | 3.1mm |
External Width | 1.55mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 500V |
Resistor Mounting | Surface Mount Device |
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 10 Mohm, 250 Mw, 1%, 500 V Rohs Compliant: Yes |Tt Electronics/welwyn LHVC1206-10MFT5 | Newark Electronics |
RES, 10M, 1%, 0.25W, 1206, METAL FILM | element14 |
LHVC Series 1206 10 MOhm 0.25 W ▒1 % ▒200 ppm/░C Surface Mount Resistor | Future Electronics |
10M OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a LHVC1206-10MFT5?
Additional datasheets, footprints and schematics for LHVC1206-10MFT5 are listed on our Part Details page. You can also find images and similar parts to LHVC1206-10MFT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHVC1206-10MFT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHVC1206-10MFT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHVC1206-10MFT5 fall under?
The LHVC1206-10MFT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LHVC1206-10MFT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHVC1206-10MFT5 you can contact the distributor directly for product support, shipping queries etc.
Is the LHVC1206-10MFT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LHVC1206-10MFT5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for LHVC1206-10MFT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHVC1206-10MFT5 often in real-time on the comparison pages.
What if I can't find stock of LHVC1206-10MFT5?
You can fill out our help required form which you can use to request a quote for LHVC1206-10MFT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.