Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$342.29
|
No stock
|
Buy Now | |
Conrad
from US$4.11
|
164
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
element14
from US$142.09
|
-
|
Buy Now | |
Carlton-Bates
from US$3.06
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Sager
from US$2.20
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.9mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.1mm |
Width | 17.8mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
For the attachment of bundling, through openings, e.g. in control cabinets. Used in the fixation and protection against sharp edges.This text is machine translated. | Conrad |
Lightening Hole Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mount, Lightening Hole #10 Screw, Nylon 6.6 | Panduit LHMS-S10-C | RS Americas |
TIE MOUNT, LIGHTENING HOLE | element14 |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNTS | TTI Europe |
Cable Tie Mounts LIGHTENING HOLE MT #10 SC | Sager |
Where can I find additional details, specifications and documents for a LHMS-S10-C?
Additional datasheets, footprints and schematics for LHMS-S10-C are listed on our Part Details page. You can also find images and similar parts to LHMS-S10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHMS-S10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHMS-S10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHMS-S10-C fall under?
The LHMS-S10-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to LHMS-S10-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHMS-S10-C you can contact the distributor directly for product support, shipping queries etc.
Is the LHMS-S10-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LHMS-S10-C have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for LHMS-S10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHMS-S10-C often in real-time on the comparison pages.
What if I can't find stock of LHMS-S10-C?
You can fill out our help required form which you can use to request a quote for LHMS-S10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.