Status: | Unknown |
---|---|
Series: | LHI 968 |
RoHS: | Compliant |
Supply Voltage Min | 2V |
---|---|
Supply Voltage Max | 10V |
Beam Angle | 100° |
Product Range | LHI 968 |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Viewing Angle | 100° |
RoHS Compliant | Yes |
IR DETECTOR, HIGH END PYR, 5MM, TO-5 | element14 |
Pyroelectric Detector, 5Mm, To-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LHI 968?
Additional datasheets, footprints and schematics for LHI 968 are listed on our Part Details page. You can also find images and similar parts to LHI 968 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHI 968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHI 968 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHI 968 fall under?
The LHI 968 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > PIR Motion Sensors.
Can I view similar or alternative parts?
You can view similar parts to LHI 968 when available in the PIR Motion Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHI 968 you can contact the distributor directly for product support, shipping queries etc.
Is the LHI 968 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LHI 968 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for LHI 968.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHI 968 often in real-time on the comparison pages.
What if I can't find stock of LHI 968?
You can fill out our help required form which you can use to request a quote for LHI 968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.