Status: | Unknown |
---|---|
Series: | LHI 878 |
RoHS: | Compliant |
Supply Voltage Min | 2V |
---|---|
Supply Voltage Max | 12V |
Beam Angle | 95° |
Product Range | LHI 878 |
Viewing Angle | 95° |
RoHS Compliant | Yes |
Dual-Element Pyroelectric Detector, TO5 housing - for motion sensing | Excelitas Technologies Sensors LHI 878 | RS Americas |
Pyroelectric Detector, 5Mm, To-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LHI 878?
Additional datasheets, footprints and schematics for LHI 878 are listed on our Part Details page. You can also find images and similar parts to LHI 878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHI 878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHI 878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHI 878 fall under?
The LHI 878 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > PIR Motion Sensors.
Can I view similar or alternative parts?
You can view similar parts to LHI 878 when available in the PIR Motion Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHI 878 you can contact the distributor directly for product support, shipping queries etc.
Is the LHI 878 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LHI 878 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LHI 878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHI 878 often in real-time on the comparison pages.
What if I can't find stock of LHI 878?
You can fill out our help required form which you can use to request a quote for LHI 878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.