Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.15
Fixing Centers | - |
---|---|
Handle Material | Steel |
Thread Size - Metric | - |
Thread Size - Imperial | 3/4-24 |
Product Range | - |
Material | Steel |
Equipment Handle | Newark Electronics |
Non-Locking Latch, Steel, 3/4-24, 0.656 in., Zinc Plated | Bud Industries LH-9358 | RS Americas |
NON-LOCKING LATCH HANDLE | Relay Specialties |
Where can I find additional details, specifications and documents for a LH-9358?
Additional datasheets, footprints and schematics for LH-9358 are listed on our Part Details page. You can also find images and similar parts to LH-9358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH-9358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH-9358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH-9358 fall under?
The LH-9358 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to LH-9358 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH-9358 you can contact the distributor directly for product support, shipping queries etc.
Is the LH-9358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH-9358 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Relay Specialties have stock available or on a lead time for LH-9358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH-9358 often in real-time on the comparison pages.
What if I can't find stock of LH-9358?
You can fill out our help required form which you can use to request a quote for LH-9358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.