Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Red |
---|---|
Lens Shape | Dome |
Mounting Hole Dia | 11.89mm |
Accessory Type | Lens Cap |
Product Range | - |
For Use With | T-1 3/4 Midget Flange Base Incandescent Lamp or Based LED Lamps |
Lens Cap, Incandescent Lamp, 15/32" | Newark Electronics |
LENS CAP, INCANDESCENT LAMP, 15/32" | element14 |
Where can I find additional details, specifications and documents for a LH73/1-LC12RN2?
Additional datasheets, footprints and schematics for LH73/1-LC12RN2 are listed on our Part Details page. You can also find images and similar parts to LH73/1-LC12RN2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH73/1-LC12RN2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH73/1-LC12RN2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH73/1-LC12RN2 fall under?
The LH73/1-LC12RN2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LH73/1-LC12RN2 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH73/1-LC12RN2 you can contact the distributor directly for product support, shipping queries etc.
Is the LH73/1-LC12RN2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH73/1-LC12RN2 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for LH73/1-LC12RN2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH73/1-LC12RN2 often in real-time on the comparison pages.
What if I can't find stock of LH73/1-LC12RN2?
You can fill out our help required form which you can use to request a quote for LH73/1-LC12RN2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.