Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ammeter Function | AC / DC Current Frequency Temperature |
---|---|
Ammeter Type | Clamp |
Current Measuring Range AC | 0A to 40A |
Current Measuring Range DC | 0A to 40A |
Ammeter Response Type | Average |
Display Count | 4000 |
No. of Digits / Alpha | 3-1/2 |
Ranging | Auto |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Beha-Amprobe AC/DC Clamp-on Ammeter, 400Hz, LCD, 600A | Distrelec |
CLAMP METER, LOW CURRENT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ammeter Function | AC / DC Current |
---|---|
Current Measuring Range AC | 0A to 40A |
Current Measuring Range DC | 0A to 40A |
Display Count | 4000 |
No. of Digits / Alpha | 3-1/2 |
Ranging | Auto |
RoHS Compliant | No |
LH41A LOW CURRENT CLAMP ON AMMETER | RS |
LH41A Clampmeter, Max Current 40A ac, 40A dc CAT III 300 V | Amprobe LH41A | RS Americas |
Where can I find additional details, specifications and documents for a LH41A?
Additional datasheets, footprints and schematics for LH41A are listed on our Part Details page. You can also find images and similar parts to LH41A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH41A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH41A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH41A fall under?
The LH41A is listed under Test Equipment > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to LH41A when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH41A you can contact the distributor directly for product support, shipping queries etc.
Is the LH41A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH41A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for LH41A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH41A often in real-time on the comparison pages.
What if I can't find stock of LH41A?
You can fill out our help required form which you can use to request a quote for LH41A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.