Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Fluorescent Lamps |
---|---|
Lamp Socket Size | T-5 |
Accessory Type | Lamp Holder |
Product Range | - |
Colour | White |
External Depth | 16.3mm |
External Length / Height | 22.4mm |
External Width | 19.9mm |
Lamp Base Type | T5 / G5 |
Material | Polycarbonate |
Shell Material | PC (Polycarbonate) |
Supply Voltage | 500V |
Lamp Holder, T5, Fluorescent Lamp | Newark Electronics |
LAMP HOLDER, PUSH, ON, T5 | Farnell |
Where can I find additional details, specifications and documents for a LH263?
Additional datasheets, footprints and schematics for LH263 are listed on our Part Details page. You can also find images and similar parts to LH263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH263 fall under?
The LH263 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LH263 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH263 you can contact the distributor directly for product support, shipping queries etc.
Is the LH263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH263 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LH263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH263 often in real-time on the comparison pages.
What if I can't find stock of LH263?
You can fill out our help required form which you can use to request a quote for LH263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.