Status: | Unknown |
---|---|
Series: | LH1512BAC, LH1512BACTR, LH1512BB |
RoHS: | Compliant |
Prices starting from US$3.12
Current limit protection |
Isolation test voltage 3750 VRMS |
Typical RON 10 Ω |
Applications |
---|
General telecom switching |
Instrumentation |
Industrial controls |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 112774 |
CQC Certificate 13001091539 |
CQC Certificate 13001091540 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 61 |
Application Note 59 |
Application Note 56 |
Application Note 67 |
Application Note 57 |
Datasheet |
---|
LH1512BAC, LH1512BACTR, LH1512BB |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMD-8 SSR DUAL 1 FORM A/B, C -e3 | RS |
Mosfet Relay, Spst-No/Nc, 0.2A, 200V/Smd Rohs Compliant: Yes |Vishay LH1512BAC | Newark Electronics |
MOSFET RELAY, SPST-NO/NC, 0.2A, 200V/SMD | element14 |
Relay SSR 50mA 1.45V DC-IN 0.2A 200V AC/DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
SOLID STATE RLY 8PIN | TTI Europe |
Where can I find additional details, specifications and documents for a LH1512BAC?
Additional datasheets, footprints and schematics for LH1512BAC are listed on our Part Details page. You can also find images and similar parts to LH1512BAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1512BAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1512BAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1512BAC you can contact the distributor directly for product support, shipping queries etc.
Is the LH1512BAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1512BAC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LH1512BAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1512BAC often in real-time on the comparison pages.
What if I can't find stock of LH1512BAC?
You can fill out our help required form which you can use to request a quote for LH1512BAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.