Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CML E10 Edison Screw Lamps |
---|---|
Lamp Socket Size | E10 |
Accessory Type | Lamp Holder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Lamp Base Type | E10 / MES |
Material | Brass |
Shell Material | Brass |
LAMP HOLDER, E10, MES | element14 |
Where can I find additional details, specifications and documents for a LH14?
Additional datasheets, footprints and schematics for LH14 are listed on our Part Details page. You can also find images and similar parts to LH14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH14 fall under?
The LH14 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LH14 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH14 you can contact the distributor directly for product support, shipping queries etc.
Is the LH14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH14 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LH14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH14 often in real-time on the comparison pages.
What if I can't find stock of LH14?
You can fill out our help required form which you can use to request a quote for LH14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.