Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 2.4mm |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 570nm |
Luminous Intensity | 112mcd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Beam Pattern | Lambertian |
Bulb Size | 2.4mm |
Current If @ Vf | 20mA |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 570nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 2.4mm |
LED Type | Standard |
Luminous Intensity Typ | 80mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Forward Current | 30mA |
Voltage Vf Typ | 2V |
Where can I find additional details, specifications and documents for a LGT676-P1Q2-24-Z?
Additional datasheets, footprints and schematics for LGT676-P1Q2-24-Z are listed on our Part Details page. You can also find images and similar parts to LGT676-P1Q2-24-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGT676-P1Q2-24-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGT676-P1Q2-24-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGT676-P1Q2-24-Z fall under?
The LGT676-P1Q2-24-Z is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to LGT676-P1Q2-24-Z when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGT676-P1Q2-24-Z you can contact the distributor directly for product support, shipping queries etc.
Is the LGT676-P1Q2-24-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LGT676-P1Q2-24-Z have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LGT676-P1Q2-24-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGT676-P1Q2-24-Z often in real-time on the comparison pages.
What if I can't find stock of LGT676-P1Q2-24-Z?
You can fill out our help required form which you can use to request a quote for LGT676-P1Q2-24-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.