Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 2.4V |
Wavelength Typ | 573nm |
Luminous Intensity | 280mcd |
Viewing Angle | 150° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Bulb Size | 1.6mm x 0.8mm |
Where can I find additional details, specifications and documents for a LGQ396-PS-35?
Additional datasheets, footprints and schematics for LGQ396-PS-35 are listed on our Part Details page. You can also find images and similar parts to LGQ396-PS-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGQ396-PS-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGQ396-PS-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGQ396-PS-35 fall under?
The LGQ396-PS-35 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to LGQ396-PS-35 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGQ396-PS-35 you can contact the distributor directly for product support, shipping queries etc.
Is the LGQ396-PS-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LGQ396-PS-35 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LGQ396-PS-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGQ396-PS-35 often in real-time on the comparison pages.
What if I can't find stock of LGQ396-PS-35?
You can fill out our help required form which you can use to request a quote for LGQ396-PS-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.