Status: | Unknown |
---|---|
Series: | Panelite Series |
RoHS: | Compliant |
Cable Length - Imperial | 48" |
---|---|
Jacket Color | Black |
Product Range | Panelite Series |
Accessory Type | Ganging Cable |
Cable Length | 48" |
RoHS Compliant | Yes |
Ganging Cable | Newark Electronics |
Cord, Ganging, 48In. L, 16 AWG, Black, for PANELITE Lights | nVent HOFFMAN LGCABLE48 | RS Americas |
Ganging Cable LED, Fluorescent | Carlton-Bates |
Where can I find additional details, specifications and documents for a LGCABLE48?
Additional datasheets, footprints and schematics for LGCABLE48 are listed on our Part Details page. You can also find images and similar parts to LGCABLE48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGCABLE48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGCABLE48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGCABLE48 fall under?
The LGCABLE48 is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to LGCABLE48 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGCABLE48 you can contact the distributor directly for product support, shipping queries etc.
Is the LGCABLE48 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LGCABLE48 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for LGCABLE48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGCABLE48 often in real-time on the comparison pages.
What if I can't find stock of LGCABLE48?
You can fill out our help required form which you can use to request a quote for LGCABLE48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.