Status: | Unknown |
---|---|
Series: | LGA Series |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.47
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Capacitor Case Style | 0306 [0816 Metric] |
Voltage Rating | 6.3V |
No. of Elements | 1 Element |
Capacitor Terminals | SMD |
Product Range | LGA Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, ± 20%, X7S, 0306 [0816 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LG226Z104MAT2S1.?
Additional datasheets, footprints and schematics for LG226Z104MAT2S1. are listed on our Part Details page. You can also find images and similar parts to LG226Z104MAT2S1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LG226Z104MAT2S1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LG226Z104MAT2S1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LG226Z104MAT2S1. fall under?
The LG226Z104MAT2S1. is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to LG226Z104MAT2S1. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LG226Z104MAT2S1. you can contact the distributor directly for product support, shipping queries etc.
Is the LG226Z104MAT2S1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LG226Z104MAT2S1. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for LG226Z104MAT2S1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LG226Z104MAT2S1. often in real-time on the comparison pages.
What if I can't find stock of LG226Z104MAT2S1.?
You can fill out our help required form which you can use to request a quote for LG226Z104MAT2S1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.