Status: | Unknown |
---|---|
Series: | TeSys LG Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 440VAC |
No. of Phases | Three Phase |
Power Rating | 9kW |
Current Rating | 18A |
Product Range | TeSys LG Series |
SVHC | No SVHC (15-Jan-2018) |
SCHNEIDER ELECTRIC LG1D182P720 | Rapid Electronics |
Where can I find additional details, specifications and documents for a LG1D182P720?
Additional datasheets, footprints and schematics for LG1D182P720 are listed on our Part Details page. You can also find images and similar parts to LG1D182P720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LG1D182P720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LG1D182P720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LG1D182P720 fall under?
The LG1D182P720 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LG1D182P720 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LG1D182P720 you can contact the distributor directly for product support, shipping queries etc.
Is the LG1D182P720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LG1D182P720 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for LG1D182P720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LG1D182P720 often in real-time on the comparison pages.
What if I can't find stock of LG1D182P720?
You can fill out our help required form which you can use to request a quote for LG1D182P720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.