Status: | Unknown |
---|---|
Series: | IQXC-180 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now |
Frequency Nom | 14.318MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 100ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 50ppm |
Product Range | IQXC-180 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
CRYSTAL, 14.318MHZ, 8PF, 3.2MM X 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a LFXTAL071775?
Additional datasheets, footprints and schematics for LFXTAL071775 are listed on our Part Details page. You can also find images and similar parts to LFXTAL071775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL071775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL071775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL071775 fall under?
The LFXTAL071775 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL071775 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL071775 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL071775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL071775 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFXTAL071775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL071775 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL071775?
You can fill out our help required form which you can use to request a quote for LFXTAL071775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.