Status: | Unknown |
---|---|
Series: | CFPX-218 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now |
Frequency Nom | 18.432MHz |
---|---|
Crystal Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFPX-218 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
CRYSTAL, 18.432MHZ, 18PF, 2.5MM X 2MM | Farnell |
Where can I find additional details, specifications and documents for a LFXTAL069400?
Additional datasheets, footprints and schematics for LFXTAL069400 are listed on our Part Details page. You can also find images and similar parts to LFXTAL069400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL069400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL069400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL069400 fall under?
The LFXTAL069400 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL069400 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL069400 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL069400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL069400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFXTAL069400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL069400 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL069400?
You can fill out our help required form which you can use to request a quote for LFXTAL069400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.