Status: | Unknown |
---|---|
Series: | CFPX-225 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFPX-225 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
CRYSTAL, 16MHZ, 18PF, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a LFXTAL064145?
Additional datasheets, footprints and schematics for LFXTAL064145 are listed on our Part Details page. You can also find images and similar parts to LFXTAL064145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL064145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL064145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL064145 fall under?
The LFXTAL064145 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL064145 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL064145 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL064145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL064145 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFXTAL064145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL064145 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL064145?
You can fill out our help required form which you can use to request a quote for LFXTAL064145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.