Status: | Unknown |
---|---|
Series: | HC-49/4HSMX Series |
RoHS: | Unknown |
Prices starting from US$0.17
Frequency Nom | 20MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.9mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 30pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC-49/4HSMX Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal Mounting Type | SMD |
Frequency | 20MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Crystal, 20Mhz, 30Pf, Hc49 | Newark Electronics |
CRYSTAL, 20MHZ, 30PF, HC49 | element14 |
IQD Quartz SMD 20MHz ± | Distrelec |
Crystals 20.0MHz 13.4 x 4.9 x 4.3mm | RS |
CRYSTAL RESONATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a LFXTAL017146?
Additional datasheets, footprints and schematics for LFXTAL017146 are listed on our Part Details page. You can also find images and similar parts to LFXTAL017146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL017146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL017146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL017146 fall under?
The LFXTAL017146 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL017146 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL017146 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL017146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL017146 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for LFXTAL017146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL017146 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL017146?
You can fill out our help required form which you can use to request a quote for LFXTAL017146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.