Status: | Unknown |
---|---|
Series: | HC-49/4HSMX Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
7,653
in stock
|
Buy Now | |
element14
from US$0.38
|
14,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
7,653
in stock
|
Buy Now | |
RS
from US$0.32
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,064
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
89
in stock
|
Buy Now |
Frequency Nom | 8MHz |
---|---|
Crystal Case | HC49 |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC-49/4HSMX Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 8MHz |
Frequency Accuracy + @ | 30ppm |
Frequency Accuracy - @ | 30ppm |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
Output Frequency | 8MHz |
Temperature Stability + @ | 50ppm |
Temperature Stability - @ | 50ppm |
Temperature Stabilty | ± 50ppm |
CRYSTAL, SMD, 8MHZ | element14 |
Crystal, 8Mhz, 16Pf, Hc-49Us | Newark Electronics |
Crystals 8.0MHz 13.4 x 4.9 x 4.3mm | RS |
Resonator: quartz | Transfer Multisort Elektronik |
IQD Quartz SMD 8MHz ± | Distrelec |
Where can I find additional details, specifications and documents for a LFXTAL003151?
Additional datasheets, footprints and schematics for LFXTAL003151 are listed on our Part Details page. You can also find images and similar parts to LFXTAL003151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL003151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL003151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL003151 fall under?
The LFXTAL003151 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL003151 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL003151 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL003151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL003151 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for LFXTAL003151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL003151 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL003151?
You can fill out our help required form which you can use to request a quote for LFXTAL003151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.