Status: | Unknown |
---|---|
Series: | 90SMX Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 10.41mm x 4mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | 90SMX Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
Frequency Stability | ± 20ppm |
No. of Pins | 4Pins |
CRYSTAL, SMD, 32.768000KHZ | element14 |
Crystal, Smd, 32.768000Khz | Newark Electronics |
Where can I find additional details, specifications and documents for a LFXTAL003004?
Additional datasheets, footprints and schematics for LFXTAL003004 are listed on our Part Details page. You can also find images and similar parts to LFXTAL003004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL003004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL003004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL003004 fall under?
The LFXTAL003004 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL003004 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL003004 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL003004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL003004 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LFXTAL003004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL003004 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL003004?
You can fill out our help required form which you can use to request a quote for LFXTAL003004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.