Status: | Unknown |
---|---|
Series: | LFXP Series |
RoHS: | Unknown |
No. of Logic Blocks | 5000 |
---|---|
No. of Macrocells | 2500 |
FPGA Family | LatticeXP2 |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
No. of Speed Grades | 5 |
Total RAM Bits | 169984 |
No. of I/O's | 100I/O's |
Clock Management | PLL |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
I/O Supply Voltage | 3.465V |
Operating Frequency Max | 435MHz |
Product Range | LFXP Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2 |
Core Supply Voltage Range | 1.14V to 1.26V |
Frequency | 311MHz |
I/O Interface Standard | Bus-LV HSTL LVCMOS LVDS LVTTL PCI RSDS SSTL |
Logic IC Function | FPGA |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +85°C |
Programmable Logic Type | FPGA |
Supply Voltage | 1.2V |
Termination Type | Surface Mount Device |
LFXP2-5 Series 1.2 V 5000 LUT's 100 I/O Surface Mount FPGA - TQFP-144 | Future Electronics |
5K Luts, 100 I/O, Instant-On, Dsp, 1.2V, -5 Speed, Pb-Free Rohs Compliant: Yes |Lattice Semiconductor LFXP2-5E-5TN144C | Newark Electronics |
FPGA, 5K LUTS, 100 I/O, DSP, 144TQFP | element14 |
Where can I find additional details, specifications and documents for a LFXP2-5E-5TN144C?
Additional datasheets, footprints and schematics for LFXP2-5E-5TN144C are listed on our Part Details page. You can also find images and similar parts to LFXP2-5E-5TN144C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXP2-5E-5TN144C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXP2-5E-5TN144C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXP2-5E-5TN144C fall under?
The LFXP2-5E-5TN144C is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to LFXP2-5E-5TN144C when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXP2-5E-5TN144C you can contact the distributor directly for product support, shipping queries etc.
Is the LFXP2-5E-5TN144C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXP2-5E-5TN144C have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXP2-5E-5TN144C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXP2-5E-5TN144C often in real-time on the comparison pages.
What if I can't find stock of LFXP2-5E-5TN144C?
You can fill out our help required form which you can use to request a quote for LFXP2-5E-5TN144C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.