LFVCXO025892 Crystals & Oscillators by IQD Frequency Products

VCXO CFPV-45 40M SMD 7X5

Status: Unknown
Series: CFPV-45 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.91
No stock
Buy Now
Logo for element14
element14
from US$3.54
-
Buy Now

Specifications

Frequency Nom 40MHz
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range CFPV-45 Series
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Oscillator Output Compatibility HCMOS
SVHC No SVHC (15-Jan-2018)
Crystal Case CFPV-45
Duty Cycle Lower Limit 40%
Duty Cycle Upper Limit 60%
Fall Time tf 10ns
Frequency Range 1.5MHz to 80MHz
Load Capacitance 15pF
No. of Pins 6Pins
Operating Frequency 40MHz
Operating Temperature Range -40°C to +85°C
Output Frequency 40MHz
Resonator Case SMD
Rise Time 10ns
Supply Current Max 50mA
Supply Voltage 3.3V

Alternative Descriptions

VCXO, CFPV-45, 40M, SMD 7X5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFVCXO025892?

Additional datasheets, footprints and schematics for LFVCXO025892 are listed on our Part Details page. You can also find images and similar parts to LFVCXO025892 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFVCXO025892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFVCXO025892 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFVCXO025892 fall under?

The LFVCXO025892 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFVCXO025892 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFVCXO025892 you can contact the distributor directly for product support, shipping queries etc.

Is the LFVCXO025892 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFVCXO025892 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LFVCXO025892.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFVCXO025892 often in real-time on the comparison pages.

What if I can't find stock of LFVCXO025892?

You can fill out our help required form which you can use to request a quote for LFVCXO025892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay