Status: | Unknown |
---|---|
Series: | IQXT-220-2 Series |
RoHS: | Unknown |
Frequency Nom | 19.2MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | IQXT-220-2 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Vctcxo, 19.2Mhz, 3.2X2.5Mm, Clipped Sine | Newark Electronics |
VCTCXO, 19.2MHZ, 3.2X2.5MM, CLIPPED SINE | Farnell |
Where can I find additional details, specifications and documents for a LFTVXO075806?
Additional datasheets, footprints and schematics for LFTVXO075806 are listed on our Part Details page. You can also find images and similar parts to LFTVXO075806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO075806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO075806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO075806 fall under?
The LFTVXO075806 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO075806 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO075806 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO075806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO075806 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTVXO075806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO075806 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO075806?
You can fill out our help required form which you can use to request a quote for LFTVXO075806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.