Status: | Unknown |
---|---|
Series: | IQXT-220-2 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | IQXT-220-2 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
IQD Oscillator SMD 10MHz ± | Distrelec |
Vctcxo, 10Mhz, 3.2X2.5Mm, Clipped Sine | Newark Electronics |
VCTCXO, 10MHZ, 3.2X2.5MM, CLIPPED SINE | Farnell |
Where can I find additional details, specifications and documents for a LFTVXO075802?
Additional datasheets, footprints and schematics for LFTVXO075802 are listed on our Part Details page. You can also find images and similar parts to LFTVXO075802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO075802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO075802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO075802 fall under?
The LFTVXO075802 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO075802 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO075802 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO075802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO075802 have stock available?
Authorised distributors including Distrelec, Newark Electronics and Farnell have stock available or on a lead time for LFTVXO075802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO075802 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO075802?
You can fill out our help required form which you can use to request a quote for LFTVXO075802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.