Status: | Unknown |
---|---|
Series: | IQXT-270 Series |
RoHS: | Unknown |
Frequency Nom | 19.2MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
Oscillator Case | SMD 2mm x 1.6mm |
Product Range | IQXT-270 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine | Newark Electronics |
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE | element14 |
Where can I find additional details, specifications and documents for a LFTVXO070167?
Additional datasheets, footprints and schematics for LFTVXO070167 are listed on our Part Details page. You can also find images and similar parts to LFTVXO070167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO070167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO070167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO070167 fall under?
The LFTVXO070167 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO070167 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO070167 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO070167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO070167 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTVXO070167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO070167 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO070167?
You can fill out our help required form which you can use to request a quote for LFTVXO070167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.