Status: | Unknown |
---|---|
Series: | IQXT-200 Series |
RoHS: | Unknown |
Frequency Nom | 12.8MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 7mm x 5mm |
Product Range | IQXT-200 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Frequency Stability | ± 0.28ppm |
Supply Voltage Max | 3.47V |
Supply Voltage Min | 3.13V |
Oscillator, Tcvcxo, 12.8Mhz, Smd | Newark Electronics |
OSCILLATOR, TCVCXO, 12.8MHZ, SMD | element14 |
Where can I find additional details, specifications and documents for a LFTVXO063702?
Additional datasheets, footprints and schematics for LFTVXO063702 are listed on our Part Details page. You can also find images and similar parts to LFTVXO063702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO063702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO063702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO063702 fall under?
The LFTVXO063702 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO063702 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO063702 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO063702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO063702 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTVXO063702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO063702 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO063702?
You can fill out our help required form which you can use to request a quote for LFTVXO063702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.