Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 12.8MHz |
---|---|
Frequency Stability + / - | 2.5ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | -3ppm to +7ppm |
Frequency | 12.8MHz |
Frequency Accuracy + @ | 7ppm |
Frequency Accuracy - @ | 3ppm |
Frequency Stability | ± 2.5ppm |
Load Capacitance | 10pF |
Operating Temperature Range | -30°C to +85°C |
Output Frequency | 12.8MHz |
Output Voltage Min | 0.8V |
Output Waveform | Clipped Sine Wave |
Resonator Case | SMD |
Supply Current Max | 2mA |
Supply Voltage Max | 3.15V |
Supply Voltage Min | 2.85V |
CRYSTAL OSCILLATOR, SMD, 12.80MHZ | element14 |
Where can I find additional details, specifications and documents for a LFTVXO022775?
Additional datasheets, footprints and schematics for LFTVXO022775 are listed on our Part Details page. You can also find images and similar parts to LFTVXO022775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO022775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO022775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO022775 fall under?
The LFTVXO022775 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO022775 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO022775 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO022775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO022775 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LFTVXO022775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO022775 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO022775?
You can fill out our help required form which you can use to request a quote for LFTVXO022775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.