Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | L6 Series Switches and Pilot Devices |
---|---|
Forward Current If | 8mA |
Forward Voltage | 120VAC |
LED Color | Red |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
Pilot Light Lamp | Newark Electronics |
Where can I find additional details, specifications and documents for a LFTD-H2-R?
Additional datasheets, footprints and schematics for LFTD-H2-R are listed on our Part Details page. You can also find images and similar parts to LFTD-H2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTD-H2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTD-H2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTD-H2-R fall under?
The LFTD-H2-R is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LFTD-H2-R when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTD-H2-R you can contact the distributor directly for product support, shipping queries etc.
Is the LFTD-H2-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LFTD-H2-R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LFTD-H2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTD-H2-R often in real-time on the comparison pages.
What if I can't find stock of LFTD-H2-R?
You can fill out our help required form which you can use to request a quote for LFTD-H2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.