Status: | Unknown |
---|---|
Series: | IQXT-220-1 Series |
RoHS: | Unknown |
Frequency Nom | 20MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Product Range | IQXT-220-1 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
IQD Oscillator SMD 20MHz ± | Distrelec |
Tcxo, 20Mhz, 3.2Mm X 2.5Mm, Clipped Sine | Newark Electronics |
TCXO, 20MHZ, 3.2MM X 2.5MM, CLIPPED SINE | element14 |
Where can I find additional details, specifications and documents for a LFTCXO075797?
Additional datasheets, footprints and schematics for LFTCXO075797 are listed on our Part Details page. You can also find images and similar parts to LFTCXO075797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO075797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO075797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO075797 fall under?
The LFTCXO075797 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO075797 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO075797 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO075797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO075797 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTCXO075797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO075797 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO075797?
You can fill out our help required form which you can use to request a quote for LFTCXO075797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.