LFSPXO076042 Crystals & Oscillators by IQD Frequency Products

OSCILLATOR 27MHZ 2.5MM X 2MM CMOS

Status: Unknown
Series: IQXO-691 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.41

Distributor Stock
Logo for Farnell
Farnell
from US$2.41
No stock
Buy Now
Logo for element14
element14
from US$2.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 27MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 2.5mm x 2mm
Supply Voltage Nom 900mV
Product Range IQXO-691 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

OSCILLATOR, 27MHZ, 2.5MM X 2MM, CMOS | Farnell
Oscillator, 27Mhz, 2.5Mm X 2Mm, Cmos | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFSPXO076042?

Additional datasheets, footprints and schematics for LFSPXO076042 are listed on our Part Details page. You can also find images and similar parts to LFSPXO076042 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFSPXO076042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO076042 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFSPXO076042 fall under?

The LFSPXO076042 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFSPXO076042 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO076042 you can contact the distributor directly for product support, shipping queries etc.

Is the LFSPXO076042 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFSPXO076042 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LFSPXO076042.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFSPXO076042 often in real-time on the comparison pages.

What if I can't find stock of LFSPXO076042?

You can fill out our help required form which you can use to request a quote for LFSPXO076042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay