Status: | Unknown |
---|---|
Series: | LFS Series |
RoHS: | Unknown |
Prices starting from US$35.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.89
|
No stock
|
Buy Now |
IC Output Type | - |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 90°C |
Sensor Case Style | - |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | LFS Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a LFS1K0.155.6W.B.010-6?
Additional datasheets, footprints and schematics for LFS1K0.155.6W.B.010-6 are listed on our Part Details page. You can also find images and similar parts to LFS1K0.155.6W.B.010-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFS1K0.155.6W.B.010-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFS1K0.155.6W.B.010-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFS1K0.155.6W.B.010-6 fall under?
The LFS1K0.155.6W.B.010-6 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LFS1K0.155.6W.B.010-6 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFS1K0.155.6W.B.010-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LFS1K0.155.6W.B.010-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFS1K0.155.6W.B.010-6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFS1K0.155.6W.B.010-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFS1K0.155.6W.B.010-6 often in real-time on the comparison pages.
What if I can't find stock of LFS1K0.155.6W.B.010-6?
You can fill out our help required form which you can use to request a quote for LFS1K0.155.6W.B.010-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.