Status: | Unknown |
---|---|
Series: | LFS Series |
RoHS: | Unknown |
Flow Rate | 15.2l/min |
---|---|
Flow Rate Max | 121.2l/min |
Pressure Max | 20bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | 230V |
Accuracy % | 25% |
Port Size | 19.05mm |
Product Range | LFS Series |
SVHC | No SVHC (17-Dec-2015) |
Paddle flow switch, SS, 3/4NPT | RS |
Sensor, Paddle Flow Switch, 20Bar | Newark Electronics |
SENSOR, PADDLE FLOW SWITCH, 20BAR | element14 |
Flow Sensors FLOW (SWITCH) | Sager |
Where can I find additional details, specifications and documents for a LFS-04?
Additional datasheets, footprints and schematics for LFS-04 are listed on our Part Details page. You can also find images and similar parts to LFS-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFS-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFS-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFS-04 fall under?
The LFS-04 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LFS-04 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFS-04 you can contact the distributor directly for product support, shipping queries etc.
Is the LFS-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFS-04 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for LFS-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFS-04 often in real-time on the comparison pages.
What if I can't find stock of LFS-04?
You can fill out our help required form which you can use to request a quote for LFS-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.