Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | - |
Silicon Family Name | LatticeECP3 |
Core Architecture | FPGA |
Core Sub-Architecture | FPGA |
Silicon Core Number | LFE3-95EA-FN672 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On-board Boot Flash Switches LEDs Displays for Demo Purposes |
Kit Features | LatticeECP3-95 FPGA Device PCI Express x1 and x4 Edge Connectors |
Type | Development Kit |
Latticeecp3, Fpga, Pci Express, Development Kit | Newark Electronics |
LATTICEECP3, FPGA, PCI EXP, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a LFE3-95EA-PCIE-DKN?
Additional datasheets, footprints and schematics for LFE3-95EA-PCIE-DKN are listed on our Part Details page. You can also find images and similar parts to LFE3-95EA-PCIE-DKN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFE3-95EA-PCIE-DKN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFE3-95EA-PCIE-DKN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFE3-95EA-PCIE-DKN fall under?
The LFE3-95EA-PCIE-DKN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to LFE3-95EA-PCIE-DKN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFE3-95EA-PCIE-DKN you can contact the distributor directly for product support, shipping queries etc.
Is the LFE3-95EA-PCIE-DKN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFE3-95EA-PCIE-DKN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFE3-95EA-PCIE-DKN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFE3-95EA-PCIE-DKN often in real-time on the comparison pages.
What if I can't find stock of LFE3-95EA-PCIE-DKN?
You can fill out our help required form which you can use to request a quote for LFE3-95EA-PCIE-DKN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.