Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | - |
Silicon Family Name | LatticeECP3 |
Core Architecture | CPLD |
Core Sub-Architecture | CPLD |
Silicon Core Number | LFE3-35EA-8FN484C |
Kit Contents | LatticeECP3 Versa Evaluation Board USB A to USB B Cable 12V AC Power Adapter QuickSTART Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On-board Boot Flash 14-segment Alpha-numeric Display On-board Reference Clock Sources |
Latticeecp3, Versa, Enet, Dev Kit | Newark Electronics |
LatticeECP3 Versa Development Kit (LFE3-35EA-8FN484C) | Future Electronics |
LATTICEECP3, VERSA, ENET, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a LFE3-35EA-VERSA-EVN?
Additional datasheets, footprints and schematics for LFE3-35EA-VERSA-EVN are listed on our Part Details page. You can also find images and similar parts to LFE3-35EA-VERSA-EVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFE3-35EA-VERSA-EVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFE3-35EA-VERSA-EVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFE3-35EA-VERSA-EVN fall under?
The LFE3-35EA-VERSA-EVN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to LFE3-35EA-VERSA-EVN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFE3-35EA-VERSA-EVN you can contact the distributor directly for product support, shipping queries etc.
Is the LFE3-35EA-VERSA-EVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFE3-35EA-VERSA-EVN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LFE3-35EA-VERSA-EVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFE3-35EA-VERSA-EVN often in real-time on the comparison pages.
What if I can't find stock of LFE3-35EA-VERSA-EVN?
You can fill out our help required form which you can use to request a quote for LFE3-35EA-VERSA-EVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.