LF444ACN/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP QUAD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Farnell
Farnell
from US$3.14
976
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.18
9,646
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.90
976
in stock
Buy Now
Logo for element14
element14
from US$2.95
976
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1MHz
Slew Rate 1V/µs
Supply Voltage Range 6V to 44V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 6V to 44V
Gain Bandwidth 1MHz
Op Amp Type Low Power
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 44V
Supply Voltage Min 6V

Alternative Descriptions

Quad, 36-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments
Ic, Op Amp, Quad | Newark Electronics
IC, OP AMP, QUAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LF444ACN/NOPB?

Additional datasheets, footprints and schematics for LF444ACN/NOPB are listed on our Part Details page. You can also find images and similar parts to LF444ACN/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LF444ACN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF444ACN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LF444ACN/NOPB fall under?

The LF444ACN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LF444ACN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LF444ACN/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LF444ACN/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LF444ACN/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF444ACN/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LF444ACN/NOPB often in real-time on the comparison pages.

What if I can't find stock of LF444ACN/NOPB?

You can fill out our help required form which you can use to request a quote for LF444ACN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay