Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 36V |
Amplifier Type | JFET Operational |
Base Number | 442 |
Device Marking | LF442CN |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7.5mV |
Logic Function Number | 442 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Dual Lo Pwr JFET Op Amp LF442CN | RS |
Where can I find additional details, specifications and documents for a LF442CN/NOPB .?
Additional datasheets, footprints and schematics for LF442CN/NOPB . are listed on our Part Details page. You can also find images and similar parts to LF442CN/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF442CN/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF442CN/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF442CN/NOPB . fall under?
The LF442CN/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF442CN/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF442CN/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LF442CN/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF442CN/NOPB . have stock available?
Authorised distributors including RS have stock available or on a lead time for LF442CN/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF442CN/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LF442CN/NOPB .?
You can fill out our help required form which you can use to request a quote for LF442CN/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.