Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Acquisition Time | 20µs |
Input Offset Voltage | 2mV |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Range | ± 5V to ± 18V |
Settling Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Base Number | 398 |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LF398M?
Additional datasheets, footprints and schematics for LF398M are listed on our Part Details page. You can also find images and similar parts to LF398M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF398M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF398M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF398M fall under?
The LF398M is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LF398M when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF398M you can contact the distributor directly for product support, shipping queries etc.
Is the LF398M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF398M have stock available?
There is no stock from authorised distributors for LF398M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF398M often in real-time on the comparison pages.
What if I can't find stock of LF398M?
You can fill out our help required form which you can use to request a quote for LF398M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.