Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Acquisition Time | 20µs |
Input Offset Voltage | 2mV |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Settling Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Monolithic sample and hold circuit (10-µs acquisition, 7-mV offset) | Texas Instruments |
Sample and hold circuit,LF398AN DIP8 | RS |
Sample & Hold Amp, 1Mhz, 20Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF398AN/NOPB .?
Additional datasheets, footprints and schematics for LF398AN/NOPB . are listed on our Part Details page. You can also find images and similar parts to LF398AN/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF398AN/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF398AN/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF398AN/NOPB . fall under?
The LF398AN/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LF398AN/NOPB . when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF398AN/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LF398AN/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF398AN/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LF398AN/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF398AN/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LF398AN/NOPB .?
You can fill out our help required form which you can use to request a quote for LF398AN/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.