No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 18V |
Amplifier Type | JFET Operational |
Base Number | 353 |
Gain Bandwidth | 3MHz |
IC Generic Number | 353 |
IC Temperature Range | Commercial |
Input Offset Drift Max | 10µV/°C |
Input Offset Voltage Max | 10mV |
Logic Function Number | 353 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | high-speed JFET-input |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 3.5V |
Dual, 36-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
LF353P | Elfaro |
2xOp-Amp JFET +-18V LN 13V/us DIP8 | Schukat Electronic |
OP Amp Dual GP ±18V 8-Pin PDIP | Component Sense |
OP Amp Dual GP ±18V 8-Pin PDIP Tube | Holdelec |
Op Amp | Mouser Electronics |
Ic, Op Amp, Dual Jfet, Dip8, 353 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF353P?
Additional datasheets, footprints and schematics for LF353P are listed on our Part Details page. You can also find images and similar parts to LF353P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353P fall under?
The LF353P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353P you can contact the distributor directly for product support, shipping queries etc.
Is the LF353P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF353P have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LF353P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353P often in real-time on the comparison pages.
What if I can't find stock of LF353P?
You can fill out our help required form which you can use to request a quote for LF353P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.