Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
2,002
in stock
|
Buy Now | |
Texas Instruments
from US$0.35
|
30,532
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
879
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Dual, 36-V, 4-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
Dual op amp,LF353N DIP8 | RS |
Texas Instruments LF353N/NOPB Bi-Fet Wide Band Operational Amplifier | Rapid Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Dual, Jfet, 4Mhz | Newark Electronics |
IC, OP AMP, DUAL, JFET, 4MHZ | element14 |
Where can I find additional details, specifications and documents for a LF353N/NOPB?
Additional datasheets, footprints and schematics for LF353N/NOPB are listed on our Part Details page. You can also find images and similar parts to LF353N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353N/NOPB fall under?
The LF353N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353N/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF353N/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF353N/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for LF353N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF353N/NOPB?
You can fill out our help required form which you can use to request a quote for LF353N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.