No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Base Number | 353 |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Output Current + Max | 40mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
OP Amp Dual GP ±18V 8-Pin PDIP | Holdelec |
OP AMP, DUAL, 4MHZ, L BIAS, 8PDIP | Farnell |
OP Amp Dual GP ±18V 8-Pin PDIP Tube | Avnet America |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | FET / JFET Input |
OP-AMP, JFET I/P, 4MHZ, 0.5V, DIP-8 | Farnell |
Op Amp, 4Mhz, 13V/Us, Dip-8 | Newark Electronics |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | JFET Operational |
Device Marking | LF353N |
Gain Bandwidth | 4MHz |
IC Generic Number | 353 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Where can I find additional details, specifications and documents for a LF353N?
Additional datasheets, footprints and schematics for LF353N are listed on our Part Details page. You can also find images and similar parts to LF353N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353N fall under?
The LF353N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353N you can contact the distributor directly for product support, shipping queries etc.
Is the LF353N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF353N have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for LF353N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353N often in real-time on the comparison pages.
What if I can't find stock of LF353N?
You can fill out our help required form which you can use to request a quote for LF353N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.