LF353D Part Information
Details for LF353D by STMicroelectronics
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 4MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Base Number | 353 |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Alternative Part Descriptions
- OP AMP, 4MHZ, 16V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes | Newark Electronics
Details for LF353D by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
This LF353 device is a low-cost, high-speed, JFETinput operational amplifier with very low input offset voltage. It requires low supply current yet maintains a large gain-bandwidth product and a fast slew rate. In addition, the matched high-voltage JFET input provides very low input bias and offset currents. The LF353 can be used in applications such as highspeed integrators, digital-to-analog converters, sample-and-hold circuits, and many other circuits. The LF353 is characterized for operation from 0°C to 70°C.
Part Downloads

Part Features
- Gain Bandwidth 3 MHz Typical
- High Input Impedance 1012 u03a9 Typical
- High Slew Rate 13 V/u00b5s Typical
- Internally-Trimmed Offset Voltage
- Low Input Bias Current 50 pA Typical
- Low Input Noise Current 0.01 pA/u221aHz Typical
- Low Supply Current 3.6 mA Typical
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 18V |
Gain Bandwidth | 3MHz |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Alternative Part Descriptions
- LF353 dual 3MHx 13V/uS op amp, SOIC8 | RS Components
- IC, OP-AMP, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- 2xOp-Amp JFET +-18V LN 13V/us SO8 | Schukat Electronic
- Dual General-Purpose JFET-input Operational Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LF353D Operational Amplifier | Distrelec