Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 8V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 36-V, 4-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
Op-Amp, Quad, 4Mhz, 13V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF347MX/NOPB?
Additional datasheets, footprints and schematics for LF347MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LF347MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF347MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347MX/NOPB fall under?
The LF347MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF347MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF347MX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF347MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF347MX/NOPB?
You can fill out our help required form which you can use to request a quote for LF347MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.