Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Unipolar Switch |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Tmr Unipolar Switch, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LF32115TMR?
Additional datasheets, footprints and schematics for LF32115TMR are listed on our Part Details page. You can also find images and similar parts to LF32115TMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF32115TMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF32115TMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF32115TMR fall under?
The LF32115TMR is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to LF32115TMR when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF32115TMR you can contact the distributor directly for product support, shipping queries etc.
Is the LF32115TMR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF32115TMR have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for LF32115TMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF32115TMR often in real-time on the comparison pages.
What if I can't find stock of LF32115TMR?
You can fill out our help required form which you can use to request a quote for LF32115TMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.