Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | ± 15V to ± 20V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 40-V, 5-MHz, FET-input operational amplifier | Texas Instruments |
Op-Amp, Single, 5Mhz, 12V/Us, To-99-8 | Newark Electronics |
OP-AMP, SINGLE, 5MHZ, 12V/US, TO-99-8 | element14 |
Where can I find additional details, specifications and documents for a LF256H/NOPB?
Additional datasheets, footprints and schematics for LF256H/NOPB are listed on our Part Details page. You can also find images and similar parts to LF256H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF256H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF256H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF256H/NOPB fall under?
The LF256H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF256H/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF256H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF256H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF256H/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF256H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF256H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF256H/NOPB?
You can fill out our help required form which you can use to request a quote for LF256H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.