Status: | Unknown |
---|---|
Series: | LF xx10 Series |
RoHS: | Unknown |
Prices starting from US$56.81
Sensor Output | Current |
---|---|
Supply Voltage DC Min | -11.4V |
Supply Voltage DC Max | 15.75V |
Current Measuring Range DC | -420A to 420A |
Current Measuring Range AC | -420A to 420A |
Response Time | 500ns |
Accuracy % | 0.2% |
Product Range | LF xx10 Series |
SVHC | No SVHC (15-Jan-2018) |
CURRENT SENSOR, 200A, 15.75V | element14 |
Current Sensor, Current, -11.4-15.75Vdc | Newark Electronics |
Industrial Current Sensors | Sager |
LEM Current Sensor 100kHz 200 A 15.75V Panel Mount LF | Distrelec |
200A current transducer, closed loop | RS |
Where can I find additional details, specifications and documents for a LF 210-S?
Additional datasheets, footprints and schematics for LF 210-S are listed on our Part Details page. You can also find images and similar parts to LF 210-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF 210-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF 210-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF 210-S fall under?
The LF 210-S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LF 210-S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF 210-S you can contact the distributor directly for product support, shipping queries etc.
Is the LF 210-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF 210-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Distrelec have stock available or on a lead time for LF 210-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF 210-S often in real-time on the comparison pages.
What if I can't find stock of LF 210-S?
You can fill out our help required form which you can use to request a quote for LF 210-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.