Status: | Unknown |
---|---|
Series: | LF Series |
RoHS: | Unknown |
Prices starting from US$9.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.87
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.53
|
1,317
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.53
|
395
in stock
|
Buy Now | |
element14
from US$11.11
|
175
in stock
|
Buy Now | |
Farnell
from US$10.83
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$12.21
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
45
in stock
|
Buy Now | |
Future Electronics
from US$10.68
|
-
|
Buy Now | |
Avnet America
from US$9.25
|
-
|
Buy Now | |
Sager
from US$9.10
|
-
|
Buy Now |
Product Range | LF Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
| Heilind Electronics |
CIRCULAR CONNECTOR, PLUG6POS, CABLE | element14 |
Circular Conn, Plug, 6Pos, Solder | Newark Electronics |
Miniature Waterproof Shielded Connector | RS |
Standard Circular Connector | Future Electronics |
Conn Miniature Waterproof Shielded Connector SKT 6 POS Solder ST Cable Mount 6 Terminal 1 Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a LF07WBP-6S(31)?
Additional datasheets, footprints and schematics for LF07WBP-6S(31) are listed on our Part Details page. You can also find images and similar parts to LF07WBP-6S(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF07WBP-6S(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF07WBP-6S(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF07WBP-6S(31) fall under?
The LF07WBP-6S(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LF07WBP-6S(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF07WBP-6S(31) you can contact the distributor directly for product support, shipping queries etc.
Is the LF07WBP-6S(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF07WBP-6S(31) have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for LF07WBP-6S(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF07WBP-6S(31) often in real-time on the comparison pages.
What if I can't find stock of LF07WBP-6S(31)?
You can fill out our help required form which you can use to request a quote for LF07WBP-6S(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.